When you need to display media from an HDMI device on a VGA monitor, the P131-000-A-DISP converter is a simple, cost-effective alternative to spending time and money upgrading the monitor. This molded, one-piece adapter is built with top-quality materials to provide a durable solution. It’s HDCP 1.4 and HDMI 1.4b compatible, and no software, drivers or external power supply are required. If additional power is needed, use the included USB cable to connect the adapter’s USB Micro-B port to a USB charger or a USB-A port on the source device.
The P131-000-A-DISP active converter is ideal for “Bring-Your-Own-Device” video presentations on a VGA display. Its compact housing and plug-and-play setup make it portable and easy to connect. Keep it handy in your laptop bag when travelling to give presentations in conference rooms or to setup digital signage exhibits.
To send high-definition video to a VGA television or monitor, connect the P131-000-A-DISP directly to the display’s VGA port, and connect an HDMI cable (sold separately) between the adapter’s HDMI port and the source device. Its 1920 x 1200 (1080p) at 60 Hz picture is ideal for streaming video when you don’t want to sacrifice quality. Complete the package by connecting the included audio cable between the adapter’s audio port and the audio jack on your monitor, A/V receiver or speakers to receive stereo sound.