NEMA 5-15R to C14 Power Cord Adapter Provides More Powering Options for Devices

Tripp Lite’s P002-000 power cord adapter allows you to connect devices with NEMA 5-15P plugs, like PCs or printers, to a C13 outlet. This 10A, 125V black adapter has a NEMA 5-15R connector on one side and a C14 connector on the other, and will help you keep devices powered when a NEMA 5-15R outlet is not available.

  • Ideal for powering devices with a 5-15P connector using a C13 outlet
  • NEMA 5-15R female to IEC-320-C14 male
  • 10A, 125V
  • Lifetime warranty

Typical Applications

  • Plug devices with a 5-15P connector into an AC wall outlet or a C13 outlet on a UPS or PDU
  • Power PCs or other devices with 5-15P plugs in areas without 5-15R outlets
  • Power a monitor or printer using your computer’s power supply
  • Free up a wall outlet

Power Multiple Devices

The P002-000 power cord adapter connects to C13 outlets on UPS and PDU units, helping you keep wall outlets free when multiple devices need charging. You can also use it to power a C13 monitor or printer through your PC so that both devices can be turned on and off at the same time.

Premium Design

The compact P002-000 is ideal for home or small office setups where space for cabling is limited. Its ridged housing makes it easy to grip for smoother connections and disconnections.

W hat’s in the Box

  • P002-000 NEMA 5-15R to C14 Power Cord Adapter, Black