POWER PROTECTION AND BATTERY BACKUP
for home and office computers and electronics
This energy-saving UPS system protects your valuable equipment from damage, downtime and data loss.
Why is this UPS a Good Investment?
Computers and electronics are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data and disrupt your network. This UPS system conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows your computer to shut down gracefully during extended blackouts, preventing data loss.
This highly efficient UPS system also helps you save money on your electric bill. Special energy-saving outlets prevent idle equipment from wasting electricity. The UPS is also ENERGY STAR certified to meet strict efficiency guidelines set by the U.S. Environmental Protection Agency. These features help you reduce costs and protect the environment.
Energy-Saving Outlets
Every AC adapter and glowing LED represents a potential “phantom load,” which is electricity wasted by an idle device, even when it appears to be turned off. This UPS system helps eliminate phantom loads.
When the ECO function is enabled, the UPS detects when the designated “master” device (such as a computer or television) turns off or enters standby mode. Then the UPS automatically turns off the energy-saving outlets to prevent peripheral devices connected to those outlets from wasting electricity. Other outlets stay on to support devices that operate continuously, such as wireless routers and DVRs. When the master device turns on again, the UPS automatically restores power to the energy-saving outlets, and the entire system is ready to use.
Common Applications
Protect Home and Office Computer Systems
Workgroup Servers, Media Servers, Workstations, Office Computers, Gaming PCs, Displays, Inkjet Printers, Wireless Routers, External Drives
Protect Home and Office Electronics
HDTVs, DVRs, Video Game Consoles, Disc Players, Sound Systems, Streaming Media Players, Device/Battery Chargers
Charge USB Devices
Smartphones, Tablets, Portable Media Players, Fitness Trackers, Portable Power Banks, Digital Cameras, Handheld Games
Reliable Battery Backup
USB Charging Ports
Convenient front-panel USB charging ports provide up to 2.1 amps for fast charging of mobile devices, including smartphones, tablets, portable media players, GPS devices, fitness trackers, power banks, digital cameras and handheld games.
AVR, Surge/Noise Protection & Data Line Protection
In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. It detects when input voltage is out of bounds and corrects the voltage without using the battery.
All Tripp Lite UPS systems include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise. In addition to protecting against surges on the AC power line, this UPS system also has RJ45 jacks that protect your equipment against surges on a connected phone or network line.
Illuminated LCD Screen
The LCD shows helpful data, including input/output voltage, battery charge level, estimated battery backup runtime remaining, input/output frequency, power status, UPS mode, AVR operation, load level, load VA, load wattage and fault conditions. You can also use the LCD to access a variety of UPS settings, including energy-saving (ECO) mode enable/disable.
Flexible Management Options
There are three ways to manage this UPS system:
Eco-Friendly Design
Dependable Service from an Industry Leader
Service and Support
Industry Leader