USB-C Multiport Dock with Power Pass-Through

  • Provides Power Delivery Pass-through up to 60W after deduction of 15W used by the dock
  • Supports 4K resolution on a single HDMI or DisplayPort display, and Dual 1080p on a DisplayPort and an HDMI or VGA monitor
  • 1 x USB 3.1 Gen 1 Type A port supports Battery Charging Specification Revision 1.2 (BC 1.2) for Fast-Charging device
USB-C Multiport Dock with Power Pass-Through

Overview

The ultra-sleek ATEN USB-C Multiport Dock with Power Pass-Through is a one-step total upgrade for your laptop that provides all the extra expansion you need. Simply use one cable to add up to 10 devices with power delivery pass-through to boost your productivity with extra HDMI, DisplayPort, VGA, USB3.1 Gen1, SD/MMC/MicroSD, Ethernet and audio connections.

Stylish and Smart Design

With a sleek, ergonomic design, the docking station’s aluminum enclosure makes it lightweight yet rugged, meaning you can place your laptop directly on top of the docking station to save space, type comfortably and keep your laptop cool.
Stylish and Smart Design

One Cable for Power, Video, Audio, Data

Use the single USB-C cable to charge, transfer data and expand your workstation with up to 10 ports. The docking station not only offers the flexibility of three video interface options (HDMI, DisplayPort and VGA), but also it is equipped with readers for SD/MMC/MicroSD memory cards. You can connect a headset/microphone or an array of USB Type-A peripherals, such as external hard drives, or a full-sized keyboard and mouse, to complete your workstation.
To keep charging all your power-hungry devices and peripherals while working, the dock provides 60W of power delivery pass-through via your laptop’s USB-C AC power adapter.
One Cable for Power, Video, Audio, Data

Stunning 4K or Dual HD Monitor Setup

This versatile dock allows to extend your MacBook or Chromebook to an additional monitor and enjoy an ultra high-definition visual experience. You can also mirror or extend your Windows USB-C laptop to two monitors and improve your productivity and get more things done.

Superior Anti-Interference (EMI) Capability

Increase cable braid shielding density by 85% to ensure reliable and secured connectivity and operation from signal interference by other devices.

Features

The ATEN UH3234 USB-C Ultra-Slim Multiport Dock is an ultra-sleek, one-step total upgrade for your laptop that provides all the extra expansion capabilities that you need. Simply use one cable to add up to 10 devices, with power delivery pass-through to boost your productivity with extra HDMI, DisplayPort, VGA, USB 3.1 Gen 1, SD/MMC/MicroSD, Ethernet and Audio connectivity.
With Power Delivery Pass-Through up to 60W, UH3234 can charge your laptop while connected to the docking station. The UH3234 provides power to matched USB-C Windows or Mac laptops with PD Profile specifications of 20V/ 3A, 12V/3A, 9V/3A and 5V/3A.
Enjoy stunning 4K video or a dual HD monitor setup with HDMI, VGA, and DisplayPort functionality. The UH3234 routes video from a source computer to a DisplayPort or HDMI monitor via a single cable while maintaining the highest quality 4K resolution. You can also mirror or extend your Windows USB-C laptop to two monitors in 1080P.
This ergonomic, plug-and-play device (no software drivers are needed) is compatible with all major operating systems (Windows and OS X). Save space on your desktop by placing your laptop directly on top of the lightweight yet rugged docking station or display the dock next to your monitors for a stylish, minimalist workstation.
  • Supported power profiles include 20V/3A, 12V/3A, 9V/3A and 5V/3A power specification
  • Supports 4K resolution on a single HDMI or DisplayPort display, and Dual 1080p on a DisplayPort and an HDMI or VGA** monitor
  • Built-in memory card readers (SD/MMC/Micro SD)***
  • Audio line-in and line-out
  • Gigabit Ethernet
  • Stylish and ultra slim docking station
  • Enhanced EMI protection by increasing the cable braid density and adding conductive foam
  • The rear feet of 12' MacBook fit right into the mounting pits on UH3234.


  • * With Intel 7th- Generation Core Processor (Kaby Lake) and above. For video output to work through a USB-C port, it must support DP Alt Mode.Power Delivery Pass-Through requires original USB-C charger from laptop.
    **1. For video output to work through a USB-C port, it must support DP Alt Mode. For Dual-View to work, a computer's graphics card must support MST technology.
    2. Mac computers only support single-view output.
    ***SD and Micro SD Card cannot be used at the same time; functionality accords to the order of insertion.