Overview

5-Port Gigabit PoE+ Powered EdgeSmart Switch with PoE Pass-Through, model TPE-P521ES, is powered by a PoE+ switch or injector, no AC adapter is required. It features two gigabit non-PoE ports, and two gigabit PoE ports to power devices such as IP cameras, VoIP handsets, and wireless access points. Reducing unnecessary switch complexity, this EdgeSmart switch is equipped with only the most commonly used managed switch features. The simple web-based user interface allows you to easily manage VLANs, QoS, and monitoring.

Flexible Integration

Managed features such as access control lists, VLAN, IGMP snooping and QoS for flexible network integration.

PoE + Powered

No power supply required - powered by a PoE + switch or injector, this switch has two non-PoE Gigabit ports and two Gigabit PoE ports to power devices such as IP cameras.

EdgeSmart Administration

Provides an easy-to-use web-based management interface to reduce the complexity of the switch configuration and provides a combination of commonly used SMB management features for easy deployment.

Ports

One gigabit PoE+ input port, two gigabit PoE output ports, and two gigabit ports provides a 10Gbps switching capacity

Compact Design

With a compact and lightweight housing design this switch is well-suited for desktop installations. Its fanless design is ideal for quiet environments that require silent operation.

Network Management

A broad range of network configurations are supported by: static link aggregation, 802.1Q VLAN, bandwidth controls, IGMP, loopback detection, port mirroring, STP, RTSP and 802.1p (QoS).

Housing

Compact wall mountable metal housing

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1w
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 1 x Gigabit PoE+ PD port
  • 2 x Gigabit PoE PSE ports
  • 2 x Gigabit Ports
  • LED indicators
  • Reset button
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch fabric: 10Gbps
  • RAM buffer: 48KB
  • MAC Address Table: 2K entries
  • Jumbo Frames: 9KB
  • Forwarding rate: 7.44Mpps (64-byte packet size)
Management
  • HTTP Web based GUI
  • SNMP v1, v2c
  • Cable diagnostic test
  • Backup/Restore Configuration
  • Upload Firmware
Spanning Tree
  • IEEE 802.1d STP (spanning tree protocol)
  • IEEE 802.1w RSTP (rapid spanning tree protocol)
Link Aggregation
  • Static link aggregation (up to 2 groups)
Quality of Service (QoS)
  • Port-based QoS
  • 802.1p Class of Service (CoS)
  • Bandwidth Control/Rate Limiting per port (Min. Limit: 8Kbps)
  • Queue Scheduling: Strict Priority (SP), Weighted Fair Queueing (WFQ)
VLAN
  • Port-based VLAN
  • 802.1Q Tagged VLAN
  • Up to 32 VLAN groups, ID Range 1-4094
  • Private VLAN
  • Asymmetric VLAN
  • Voice VLAN (5 user defined OUIs)
Multicast
  • IGMP Snooping v1/2/3
  • Block unknown multicast source
  • Up to 32 multicast groups
Port Mirror
  • One to one
  • Many to one
Storm Control
  • Broadcast (Min. Limit: 8Kbps)
  • Multicast (Min. Limit: 8Kbps)
  • Loopback Detection
Special Features
  • PoE Powered
  • Enable/disable 802.3az Power Saving
  • Wall mountable
Power
  • IEEE 802.3at (30W) or IEEE 802.3af (15.4W) PoE input only (no external power supply)
  • IEEE 802.3at Type 2 PoE PD Class 4
  • IEEE 802.3af Type 1 PoE PD Class 0
  • Max. Consumption 2.4W (without PoE load)
  • Max. Consumption 24W (with max PoE load)
PoE
  • 18W PoE Budget with IEEE 802.3at (30W) input power
  • 8W PoE Budget with IEEE 802.3af (15.4W) input power
  • PoE Mode A: Pins 1,2 for power and pins 3,6 for power
  • PD auto classification
  • Over current/short circuit protection
Fan / Acoustics
  • Fanless design
MTBF
  • 2,357,475 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 150 x 97 x 28.6mm (5.9 x 3.81 x 1.12 in.)
Weight
  • 370g (13.05 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-P521ES
  • Quick Installation Guide