TRENDnet USB-C to Gigabit Adapter + USB hub, model TUC-ETGH3, adds one Gigabit Ethernet port and three 5Gbps SuperSpeed ​​USB 3.0 ports to a Windows or Mac computer. Easy setup - just plug in flash drives, printers, scanners and other USB 3.0 devices at speeds ten times faster than a USB 2.0 connection. This USB-C adapter and hub combination is also compatible with USB 2.0 and 1.1 devices.

Overview

USB-C

Easily connect up to three USB 3.0 devices to a USB-C equipped laptop or desktop computer.

Gigabit speeds

Experience 2 Gbps full duplex connection speeds with this compact USB-C Gigabit adapter

Compatibility

This USB-C adapter and hub combo is compatible with Windows and Mac operating systems.

Gigabit Ethernet

Add a Gigabit Ethernet port

USB-C

Easily connect up to three USB 3.0 devices to a USB-C equipped laptop or desktop computer

Operating systems

Compatible with Windows and Mac operating systems.

Backward compatibility

Compatible with USB 2.0 and 1.1 devices.

USB-C to Gigabit Adapter + USB Hub

  • 1 x Gigabit Ethernet port
  • 3 x USB 3.0 ports
  • Windows ® and Mac ® compatible
  • Flexible USB-C cable accommodates most installations
  • Backward compatible with USB 2.0 and 1.1 devices
  • Supports Wake on LAN (Suspend Mode)
  • NDAA compliant