ViewSonic VB-STND-003 Display Stand

Motorized Trolley Cart with 90° Tilt

Featuring smooth motorized lift and tilt, the ViewSonic ® VB-STND-003 motorized trolley cart securely accommodates ViewSonic 55”, 65”, 75”, and 86" ViewBoard ® interactive flat panel displays, or any display weighing up to 220 lbs. With integrated on-screen control, the cart can be manipulated directly from the ViewBoard touchscreen (IFP50 series only), allowing you to easily raise, lower, or tilt the ViewBoard with a single tap. Tilt just a bit for customized viewing, tilt a bit more for a drafting table feel, or position horizontally in tabletop mode* to create an interactive learning table or huddle space. With sturdy, quiet wheels, this mobile cart lets you move the ViewBoard display from room to room for easy sharing of resources.
*Tabletop mode not recommended for displays greater than 65" diagonal. This product is ADA compliant.

Integrated on-screen control (IFP50 series only)

90-degree tilting for tabletop mode

Integrated tray for pens and other items

Height Information

VB-STND-003 55 in. 65 in. 75 in. 86 in. 98 in.
T1: 68.29" T1: 73.28" T1: 72.46" Not Supported
B1: 37.87" B1: 45.85" B1: 32.31"
T2: 47.60" T2:45.24" T2: 46.06"
B2: 17.18" B2: 9.93" B2: 5.91"

Motorized Height Adjust with 90° Tilt

Motorized Height Adjust with 90° Tilt: Effortlessly raise, lower and tilt (0° to 90°) your display to improve line-of-sight, accessibility and creativity.

Robust and Reliable Design

Robust and Reliable Design: Constructed out of steel, the VB-STND-003 mobile cart safely supports 55-inch to 75-inch displays weighing up to 220 pounds, and features adjustable mounting brackets to accommodate VESA patterns from 400×200 to 800×600.

Quick-Release Wheel Locks

Quick-Release Wheel Locks:Eeasily lock each wheel with your foot to ensure your display remains safely in place.

Slim and Compact Design

Slim and Compact Design: Smoothly and effortlessly roll your display through doorways and within confined spaces.

Convenient Storage Tray

Convenient Storage Tray: Included steel tray supports up to 15 pounds, providing a strong and stable surface for your laptop, gaming console, or other AV equipment.

ADA Compliant