Overview

Full motion articulating dual monitor wall mount with gas spring assisted height adjustment allows virtually unlimited viewing angle positions for optimal viewing comfort, fits 17" to 32" monitors, weight up to 17.6 lbs each, Flexiable & Free Adjustment, Cable Management, Detachable VESA Plate, VESA pattern 75x75mm, 100x100mm

Features


High Premium Aluminum Gas Spring Wall Mount - Dual Monitor

  • Premium quality durable gas spring assisted full-motion articulating dual monitor wall mount provides smooth, precise and effortless viewing height adjustment up to 11.02 inches
  • Rotating VESA plate supports portrait or landscape monitor orientation
  • Detachable VESA plate provides for easy monitor installation and adjustment
  • Compliant with VESA standard mounting hole pattern 75x75mm and 100x100mm to fit most 17" to 32" flat and curved monitors
  • Ergonomic enhanced features, include height adjustment, 180° arm swivel, monitor tilt angles of +/- 35° (up/down), and 180° (left/right) pan angle, provide unlimited viewing angle positions for optimal viewing comfort
  • Adjustable tension gas spring movement accommodates different weight loads to ensure smooth height adjustment, holds monitor weighing up to 17.6 lbs (8kg)
  • Each monitor arm can extend up to 19.5 inches from the wall, great for areas with severe space constraints
  • Integrated cable management system keeps cables neat, organized, and out of the way for a clean clutter-free desktop
  • Designed for single wood stud mounting fits perfectly into limited wall spaces for convenient and easy installation
  • Universal Fit - SIIG's CE-MT2M12-S1 Dual Arm Monitor Wall Mount is compatible with most 17" to 32" flat and curved monitors, weight up to 17.6 lbs each, equipped with 75x75 and 100x100mm VESA mounting holes.receiver to make your home entertainment reliable and stable.
  • Adjustable Tension - The adjustable tension of the Gas Shock holds your monitor at the right height without sagging over time Tighten or loosen the tension of the monitor arms using the 6mm Allen Key included in the package.
  • Ergonomic Enhanced Features - Include effortless viewing height adjustment up to 11.02 inches, 180° arm swivel, monitor tilt angles of +/- 35° (up/down), and 180° (left/right) pan angle, provide unlimited viewing angle positions for optimal viewing comfort
  • Installation with Cable Management - Detachable VESA panel makes our mount easy to be installed. The detachable VESA panel allows you to remove the monitor from the mount very simply. The clip on the mount is for better cable management so your cables will never be cluttered.

SIIG Dual Arm Aluminum Gas Spring Monitor Wall Mount (CE-MT2M12-S1)

Today, more people rely on their computers than ever for working, so the time we spend in front of monitors becomes longer as well. Therefore, people have become aware of the challenge that can result from using computer monitors all day long to do a job, such as ergonomic injuries and multiple programs running at the same time requesting multitasking. It is recommended to invest in a dual monitor arm mount for a couple of reasons.

Benefits

  • With Monitor Arm Wall Mounts - Businesses can rely on more mobile devices like laptops, because employees can be mobile with laptops and work from anywhere with a workstation that is positioned with two mounted monitors which act just like a home base desktop.
  • Enhance Productivity - A dual monitor wall mount helps you use multiple displays rather than one, which is important as more jobs request many software programs to complete. Users can operate by multitasking with multiple programs on two monitors which can easily be viewed at the same time. Users no longer need to switch between windows just to type or copy and paste.
  • Better Neck and Eye Health - With the right viewing angle of monitors adjusted on the monitor arm mount, it helps relieve the strain on the eye and neck to prevent office workers from possible ergonomic injuries.

Comfortable Height for both Sitting and Standing

Making the Desk Tidy and Neat

Invest a wall mount for your monitor can help not only improve the use of desk space but also make your desk tidy. It improves your working/ gaming efficiency in a significant way.

Position the Monitor the Way You Want

This monitor wall mount let you put the monitor in any location you needed. Bring more convenient and effective display to have a monitor wall mount.

Keep Your Options Open

With the tillable VASA panel design, you could effortlessly switch between portrait or landscape displays.

Tightening the VESA plate provide extra friction to hold the heavy monitor screens in place when you rotate them.

Detachable VESA Plate

This SIIG's wall mount is designed to be installation-friendly, so the VESA plate is designed to be a detachable design, which makes it super easy to hook your monitor onto the arm after the VESA plate is tightened on the back of your monitor. The VESA plate can also be rotated from the joint, so you can position the monitor in portrait or landscape display effortlessly.

Cable Management

Avoid the trouble of too many cables. The cable management design makes your workspace clean so that you can better focus on completing the work.

Easy to Adjust the Gas Shock Tension

With SIIG's desk mount CE-MT2M12-S1, you can always mechanically adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily.

  • To increase the tension, turn the shock counter-clockwise(+)
  • To decrease the tension, turn the shock clockwise(-)