TRENDnet's 7-Port USB Hub, model TU2-700, adds seven high-speed USB 2.0 ports to your computer for connecting USB devices such as USB cameras, memory sticks, printers, and more. No CD installation is required, just plug the TU2-700 into your computer and connect your devices to share data via a high-speed 480Mbps connection.

Simple setup

No CD installation - just plug in.

Installation flexibility

Includes 23.6 in. The USB 3.0 cable fits most installations.

Operating systems

Compatible with Windows, Mac and Linux operating systems.

USB ports

Add 7 USB 2.0 ports to a computer.

7-Port USB Hub

  • Add 7 USB ports to your co
  • mputer
  • 480 Mbps USB 2.0 connection speeds
  • Connect USB 2.0 cameras, memory sticks, printers, and more


STANDARDS
USB 2.0, 1.1
  • Device Interface
7 x USB ports (type A)
  • 1 x USB port (mini-B)
  • Power port
Maximum Data Rate
  • Up to 480 Mbps
Operating Temperature
  • 0 – 40°C (32 – 104°F)
Humidity
  • Max. 90% (non-condensing)
Power
  • Input: 100~240 V, 50/60 Hz, 0.5 A
  • Output: 5 V DC, 2 A external power adapter
  • Consumption: 10 Watts (Max)
Dimensions
  • 80 x 50 x 10 mm (3.1 x 2.0 x 0.4 in.)
Weight
  • 25 g (0.9 oz.)
Warranty
  • 2-year limited
Certifications
  • CE
  • FCC
PACKAGE CONTENTS
  • TU2-700
  • Quick Installation Guide
  • USB type A to mini-B cable (60 cm/2 ft.)
  • Power adapter (5 V DC, 2 A)