4K HDMI HDBaseT Extender Over Single Cat5e/6 with RS-232, IR & PoC - 100m
Extends HDMI 1.4 audio and video signal from your HDMI source to a remote HDMI display up to 330ft (100m) at Full HD 1080p, up to 230ft (70m) at UHD 4K (3840x2160) through a single premium quality CAT5e/6 cable
Delivers crystal clear picture quality with resolution up to 3840x2160@30Hz (YUV 4:4:4 8-bit / YUV 4:2:0 10-bit)
Pure unaltered uncompressed 7.1ch digital HDMI over CAT cable transmission, DTS-HD Master Audio and Dolby TrueHD high bit rate audio support
Supports PoC (Power over Cable) technology which allows both the transmitter and receiver units to be powered using only one power adapter connected to either unit
Bi-directional IR sensors allow you to remotely control the HDMI source device at the remote display side or control the remote display at the source device side
High quality metal housing with cooling slots provide excellent ESD and electromagnetic protection plus excellent heat dissipation and cooling for stable operation during extended hours of use
Slim profile design easily adopts into versatile application environment, wall mountable housing for easy and varied installation requirements
Extends HDMI 1.4 audio and video signals, RS232 control, IR control, and Power over Cable (PoC) up to 100 meters over a single CAT5e/6 cable with industry recognized HDBaseT technology