Atdec AF-M-P Set & Forget desk monitor mount

The AF-M-P is exceptionally suited to mobile kiosks, check-in counters, and banking customer service areas

The AF-M is a premium, non-spring monitor arm for limited-space applications. The arm is elegant, polished aluminium that adds style, flair, and brilliant design to contemporary offices. The AF-M is exceptionally suited to mobile kiosks, check-in counters, and banking customer service areas. This monitor arm allows for screen sharing and generous tilt and pan for ideal viewing angles.

Portrait to landscape rotation


Product specifications

  • Flat screen monitors: maximum load up to 17.6lb
  • Curved screen monitors: maximum load up to 12lb
  • VESA mounting hole pattern: 75 x 75, 100 x 100
  • Individual monitor height adjustment
  • Landscape or portrait viewing
  • Optional 360° pole rotation available
  • 10-year warranty
  • Installation hardware included
  • Bolt through and Desk clamp desk fixing options included
  • Supports mini PCs (Atdec AC-MP plate, sold separately)


Functionality specifications

  • Ergonomic
  • Quick-release display head with security screw
  • Glare control
  • Optimal viewing angle adjustment via tilt and pan capabilities


Quick release VESA head

Desk fixing options

Desk clamp (included)
Traditional two-piece design. Better for retrofit and thicker desks up to 3”.
Bolt through (included)
Offers flexibility in mounting position & when attachment to the edge of the desk is not possible.
Grommet AC-GC (sold separately)
Utilizes an existing grommet hole & allows for neat cable management. Fits grommet holes 2.3” to 3” in diameter.

Atdec AC-MP