8-In-1 Pocket-Size USB-C Dock

Take expanded USB-C connectivity on-the-go with you. The IOGEAR USB-C Pocket Dock with Power Delivery 3.0 is a compact travel companion that expands your laptop or tablet's USB-C port and is compatible with Thunderbolt 3-enabled computers.

Charge Laptop & Devices With 100W Power Delivery

Never worry about running out of power while using the IOGEAR USB-C Pocket Dock. Attach your laptop or tablet's original USB-C AC charger to the dock's USB-C port to deliver up to 100W* of power to all dock-connected devices.

USB-C to SD/MicroSD Card Reader

Read and write both SD and MicroSD card content and efficiently transfer full-resolution photos, documents and videos between your laptop or tablet and external storage devices.

4K Resolution Video Output

Add an HDMI monitor for a more complete visual experience. The Pocket Dock supports sharp, crystal clear image resolutions up to 4K quality or high-definition 1080p through its VGA connector.

Maintain Power

Fast Role Swap is an advanced feature in the USB Power Delivery 3.0 specification which ensures the docking station will maintain power anytime it drops below a set threshold such as while unplugging the USB-C power adapter from the dock or during an unexpected loss of building power. This feature provides a smooth, safer operation of connected devices, so your work does not get interrupted.

Easily Add USB Ports

Add two USB Type-A 3.0 ports to your laptop or tablet's USB-C port to use your existing USB peripherals such as your favorite keyboard and mouse, printer, or HDD with your new USB-C-enabled device. The Pocket Dock is capable of transferring pictures, video and music at high-speed data rates reaching 5 Gbps and is backwards compatible with USB 2.0 and 1.1 devices.