Acoustic Rack Enclosure Muffles Noisy Equipment in Quiet Work Environments
Tripp Lite’s SRQ18U SmartRack® Acoustic Server Rack is designed for environments where equipment needs to be secure, organized and quiet. This includes small offices, boardrooms, recording studios, medical practices, classrooms, churches and libraries. Constructed of heavy-duty steel with a durable powder-coated finish, this 18U cabinet houses 19-inch rack equipment up to 45 inches deep. Whether stationary or rolling, it has a maximum load capacity of 750 pounds.
Promotes a Calmer Work Environment by Keeping Loud Network Components Quiet
To minimize noise, the SRQ18U has special foam sound-dampening baffles built into its top, bottom and side panels as well as its front and rear doors. These innovative baffles can reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that encourages productivity.
Keeps Valuable Equipment Secure
The SRQ18U’s front and rear doors lock securely to help prevent damage, tampering or theft. A convenient brush strip on the bottom panel allows easy cable routing, while keeping the inside of the cabinet free of dust and debris.
A unique airflow design maximizes cooling by drawing in cool air through the bottom panel intake, passing it horizontally through the enclosure, and using 10 electric fans to push warm air out through the sides. Two vertically mounted fan banks plug into a built-in six-outlet power strip, leaving four outlets open for connecting equipment or accessories. The power strip connects to a standard 120V AC outlet.
A professional MDF overlay on the SRQ18U’s doors and side panels allow it to fit into a room’s décor like a regular piece of furniture. Meets Payment Card Industry Standards The SRQ18U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.
The SRQ18U comes fully assembled with pre-installed casters. Simply move the rack into position, then secure it using the included shipping bracket. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 3/8-inch increments to accommodate equipment up to 45 inches deep.
It’s manufactured in compliance with
strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental
responsibility.