Intelligent, Efficient Rack Power Management

The Vertiv Geist Rack PDU offers efficient and reliable power distribution with advanced monitoring and control capabilities. The Vertiv Geist Monitored Rack PDU provides local and remote input power monitoring to help users get quick access to power usage data to evaluate trends and maximize uptime. The Vertiv Geist Switched Rack PDU offers remote input power monitoring, as well as remote outlet level control, allowing users to remotely reboot outlets to power cycle unresponsive IT equipment. Users can also turn off outlets to equipment in the event of power failure to increase the runtime of critical equipment. Available in either horizontal or vertical form factor, the Vertiv Geist Rack Mount PDU can solve different IT challenges.

  • Different models have varying numbers of receptacles and have various receptacle combinations, including NEMA 5-20R, IEC C13, and IEC C19 outlets to suit the needs of your business
  • Single Phase and Three Phase
  • Addition of optional environmental sensors to your Rack PDU provides infrastructure data to help prevent climate-related failure and system downtime.
  • Simplify remote management of up to 100 intelligent data center PDUs on a single IP address using the built-in Vertiv Intelligence Director functionality.
  • Vertiv-patented U-Lock technology on select models with locking IEC C13 and IEC C19 outlets. U-Lock-equipped outlets decrease risk of accidental power loss due to disconnection of plugs.
  • Add two years on top of the standard three-year warranty when you register your rack pdu within 120 days of purchase.


​

RELIABILITY WITH EFFICIENCY

The Vertiv Geist Rack PDU increases your power infrastructure efficiency with advanced remote power monitoring management, which provides users quick access to power usage data so they can evaluate trends and maximize uptime.







UL-LISTED and TAA-COMPLIANT

The TAA-Compliant Vertiv Geist Rack PDUs are also UL-listed, meeting a requirement for most insurance companies. The power distribution units also have RoHS certification and CE mark.





5-YEAR WARRANTY

All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.






EDGE SITES

The edge continues to evolve and become more important than ever before, requiring an infrastructure that can ensure its continuity. Outages in any of these edge sites can cripple the operations of a whole organization. The Vertiv Geist Rack PDU delivers reliable and efficient power distribution to help sustain critical operations






HYPERSCALE FACILITIES

With thousands of servers and racks that make up massive and complex power profiles, hyperscale data centers and cloud facilities require reliable and efficient power distribution units. With advanced input monitoring and remote power management, the Vertiv Geist Switched rPDU can help optimize power consumption and improve efficiency of these facilities.






 ENTERPRISE DATA CENTERS

Today’s enterprise facilities typically house an organization’s most sensitive data and often act as the hub for larger distributed networks. The Vertiv Geist Rack PDU helps ensure these facilities are kept online for continuous access to critical data.




VP5870V

Switched Outlet Level Monitoring

  • Input: L6-30P
  • Outlet: (30) C13 | (6) C19
  • Current: 30A
  • Voltage: 208V

VP8965

Switched Unit Level Monitoring

  • Input: L21-30P
  • Outlet: (18) C13 | (6) C19
  • Current: 30A
  • Voltage: 120/208V WYE

VP4551V

Monitored Outlet Level EC

  • Input: 3P+E (IP67)
  • Outlet: (12) Locking IEC C13 / (12) Locking IEC C19
  • Current: 60A
  • Voltage: 208V DELTA


VP8932

Switched Unit Level Monitoring

  • Input: NEMA L5-30P
  • Outlet: (24) NEMA 5-12R
  • Current: 30A
  • Voltage: 120V

VP7811B

Monitored Outlet Level EC

  • Input: NEMA L6-30P
  • Outlet: (12) IEC C13/ (4) IEC C19
  • Current: 30A
  • Voltage: 208V

VP8959NA3

Switched Unit Level Monitoring

  • Input: NEMA L6-20P
  • Outlet: (21) C13 | (3) C19
  • Current: 20A
  • Voltage: 208V