Power physical and virtualized infrastructure, network equipment, storage systems, and other systems requiring best-in-class power protection:
Displays 24 real-time UPS status values, 27 configurable operation settings, and an event log from up to 10 ft. away (DB26 cable not included). The LCD control panel displays and allows configuration of IP address settings when a remote management card is installed.
Eliminate UPS maintenance downtime for continuous power availability.
Critical Load outlet group is always ON. Non-Critical Load outlet group can be manually turned OFF/ON. Or, it can be configured with an OFF delay when there is a power outage and an ON delay when power is restored.
Use of 4-speed fan controls allow for reduced audible noise at low to medium loads making a double conversion UPS adequate for use in office, conference room, classroom, and other noise sensitive environments.
Enable remote management and notifications by installing an optional network card (RCMARD205) or dry contacts card (RELAYIO500) in the expansion slot.
Provides backup power, power protection, and sine wave output for equipment with Active PFC power supplies for applications such as:
EQUIPMENT GUARANTEE
This product comes with a $300,000 connected equipment guarantee. See the user manual for details.
PRODUCT WARRANTY
CyberPower will repair or replace a defective UPS system within three years of purchase. See the user manual for details.
POWER MANAGEMENT SOFTWARE
PowerPanel® Business Edition software is a robust and feature rich power monitoring and management tool for physical or virtual environments.