8-Port True 4K HDMI Splitter

  • HDMI 2.0 (3D, Deep color, 4K); HDCP 2.2 compliant
  • Superior video quality – up to True 4K resolutions (4096 x 2160 @ 60Hz 4:4:4)
  • Long distance transmission from source to output - up to 6 m
  • Built-in bi-directional RS-232 serial control port for high-end system control
8-Port True 4K HDMI Splitter

The ATEN VS0108HB is designed for applications that require the routing of one HDMI source to 8 compatible display devices. It supports Dolby True HD and DTS HD Master Audio, video signals up to True 4K, data rates up to 18 Gbps, 3D, and HD lossless audio formats. Featuring ATEN EDID technology, the VS0108HB guarantees continuous EDID communication with connected devices and ensures that the HDMI sources power-up properly and maintain correct video outputs.

Engineered to meet today’s demand of True 4K signal transmission and user- oriented design, ATEN VS0108HB is a powerful solution for a wide range of settings, such as home theater, commercial settings, educational centers, meeting rooms, or wherever needed to meet application requirements.



Features

  • Allows one HDMI source to be connected to up to 8 HDMI displays
  • HDMI 2.0 (3D, Deep color, 4K); HDCP 2.2 compliant
  • Superior video quality – up to True 4K resolutions (4096 x 2160 @ 60Hz 4:4:4)
  • Supports HDR
  • Long distance transmission from source to output - up to 6 m
  • Built-in bi-directional RS-232 serial control port for high-end system control
  • Supports Dolby True HD and DTS HD Master Audio
  • Clear LED indication of device status
  • EDID Expert – Selects optimum EDID settings for smooth power- up, high quality display and use of the best resolution across different screens
  • Plug-and-play
  • Rack-mountable (1U design)
</br></br>Features