APC TAA Compliant Smart-UPS Rack/Tower UPS System 2200VA UPS (SRT2200RMXLAUS)


Industry Leading Single Phase On-Line UPS with New Smart Management Options

The next generation Smart-UPS On-Line models are for customers who want a more Powerful and Efficient UPS with smart management options. These models feature Unity Power Factor and a unique Graphical LCD Interface that provides detailed information for a better customer experience. The next generation on-line exemplify why APC is the worldwide market leader in server class UPS’s and ensure that APC’s Smart-UPS On-Line will remain the benchmark of the industry.

Power and protection for network closets, server rooms, retail offices, banking, medical labs, and industrial applications.


  • SRT2200RMXLAUS At a Glance:
    • Provides tight voltage and frequency regulation
    • Hot-swap user replaceable batteries ensures continuous operation of the load
    • New LCD interface provides easy access for configuration and monitoring of your equipment
    • Smart Battery technology provides early notification about battery replacement. Information shown on LCD display.
    • Rack Mountable
    • Allows additional run time to be quickly added as needed


Switched Outlet Group(s)


Provides the ability to control a group of receptacles independent from the main UPS. This feature allows several options such as the ability for you to reboot hung devices without cycling the entire UPS, shedding of non-critical loads based on a wide variety of parameters,scheduling time off to conserve energy, and sequenced turn on/off.


Enhanced Intelligent Battery Management

Temperature compensated charging extends life and advanced algorithms recommend replacement date. The UPS can inform users which batteries need to be replaced in advance and auto detect when additional battery packs are added.


Graphical LCD

Intuitive, easy to use backlight LCD provides clear and accurate information with ability to configure locally. Also available in multiple languages. Multicolor backlight in different colors showing normal operation and when an issue is present. Allowing for users to easily identify the UPS status. Information available on the LCD includes load indicator, battery charge, output/input voltage, runtime, load, and battery health.

​Designed specifically to enhance the features that matter most to you

The APC Smart-UPS On-Line SRT2200RMXLAUS provides high-density, double-conversion online power protection for servers, voice/data networks, medical labs, and light industrial applications.

  • Best-in-class power density: More real power in watts, .9pf on the SRT2200RMXLAUS
  • High-efficiency “Green Mode”: Achieves 97% efficiency, which saves utility and cooling costs without compromising performance or reliability. Energy Star compliant.
  • Operate without battery: Ability to immediately protect equipment when power returns after a complete discharge of the battery.
  • Built-in energy meter: Measures energy use and displays UPS efficiency in various modes of operation for easy energy tracking.
  • Rack Mountable: Ability to easily mount into a rack or enclosure
  • Smart-slot: Allows the ability to add in a network management card to manage and monitor the UPS remotely (card sold separately)
  • Optional additional battery packs: can be added to increase runtime

Why use APC SmartConnect?

Secure, remote monitoring

Connected Smart-UPS support remote monitoring through a secure web portal, so you can always be up to date on the status of your power infrastructure.

Pro-active lifecycle alerts

Maximize the life span of the UPS and protect your investment with proactive alerts for firmware upgrade, device maintenance, and protection.

Cloud enabled as standard

Smart-UPS models with Smart Connect are cloud-enabled and have a built-in Ethernet port, making it easy and cost effective to monitor your UPS online.

Simple to Use Interface

Our simple web interface is designed to support both system administrators and non-tech users alike, with clear notifications in plain language.

​