4-Port True 4K HDMI Switch

  • Allows up to 4 HDMI sources to be connected to one HDMI display
  • HDMI 2.0(3D, Deep Color, 4K); HDCP 2.2 compliant
  • Superior video quality- True 4k resolutions of 4k x 2k @ 60 Hz (4:4:4)
  • Built-in bi-directional RS-232 serial port for high-end system control
4-Port True 4K HDMI Switch

Overview

The ATEN VS481C is designed for applications that require the routing of 4 sources to one compatible display device. It enables the reliable transmission at video resolutions up to True 4K (4096 x 2160 @ 60Hz 4:4:4), data rates up to 18 Gbps, 3D, Deep Color up to 12-bit, and HD lossless audio formats. Integrator-friendly features include Auto Switching modes for auto port selection, Instant Switching for a smooth video transition between HDMI ports, bi-directional RS-232, and IR for remote device control.
Engineered to meet today’s demand of True 4K signal transmission and user- oriented design, the ATEN VS481C is a powerful solution for a wide range of settings, such as home theater, meeting rooms, trade shows, and shopping centers.
Overview

Features

  • Supports HDR
  • Supports IR extension
  • Auto switching modes for auto port selection
  • LED indication of source device status
  • Plug-and-play
Features