APC TAA Compliant Smart-UPS Rack/Tower UPS System 10000VA UPS (SRT10KXLTUS)


Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Features
SRT10KXLTUS

LCD graphics display:
  • Text and mimic diagrams that display modes of operation, system parameters and alarms.
10/100 BaseT Connection:
  • Connect the device to a network using a 10 or 100 BaseT connection
Green mode:
  • Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.
Battery failure notification:
  • Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Rack/Tower convertible:
  • Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Why use APC SmartConnect?

Secure, remote monitoring

Connected Smart-UPS support remote monitoring through a secure web portal, so you can always be up to date on the status of your power infrastructure.

Pro-active lifecycle alerts

Maximize the life span of the UPS and protect your investment with proactive alerts for firmware upgrade, device maintenance, and protection.

Cloud enabled as standard

Smart-UPS models with SmartConnect are cloud-enabled and have a built-in Ethernet port, making it easy and cost effective to monitor your UPS online.

Simple to Use Interface

Our simple web interface is designed to support both system administrators and non-tech users alike, with clear notifications in plain language.

​