Advanced docking station adds DisplayPort, HDMI, 4x USB-A 5Gbps, 2x USB-C 5Gbps, Audio/Microphone and Gigabit Ethernet connectivity and PD charging up to 60W to your USB-C or Thunderbolt 3 enabled laptop. Compliant with mac ® system for M1, M2, M3 Pro, & Max
|
Flexible video interface enables dual 4K@60Hz displays or single 5K @60Hz display, multiple connections, and audio via a single USB-C port with DisplayLink IC laptop/PC to increase your productivity
Supports Ultra HD video resolution up to a Single 5K (5120x2880) @60Hz display through two DisplayPort ports, and Dual 4K (3840x2160) @60Hz through two HDMI ports or two DisplayPort ports or a mixed and 5.1-ch. surround sound
Adds one USB-C input port (Host), two Hybrid video output ports (DisplayPort/HDMI), four USB-A 5Gpbs, two USB-C 5Gbps with 5V/1.5A fast charging, one Gigabit Ethernet, one 3.5mm phone jack for connecting earphone or speaker, one 3.5mm phone jack for connecting microphone, one power switch button, and one DC 20V/5A power jack
Provides four USB-A ports and up to 5Gbps data transfer rate, two USB-C 5Gbps Ports with 5V/1.5A fast charging to enhance the performance and transfer capability of USB devices
Includes a high-quality USB-C to USB-C cable for connecting laptop/notebook, supports up to 60W Power Delivery charging for laptop, notebook, tablet, and smartphone. The included 100W power adapter ensures enough power for laptop charging and USB peripherals
Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port
Enterprise Features:
- Wake on Lan
- PXE boot
*Note: Mac address not supported
Supports one 3.5mm phone jack for 2 channel stereo audio and one 3.5mm phone jack for microphone connection
Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in power on/off button provides easy recognition of power status
Compatible with Windows 11 (64-bit) / 10 (32-/64-bit) / 8.x (32-/64-bit) / 7 (32-/64-bit) and macOS 13 / 12 / 11 / 10.15 to 10.13
*Note:
- macOS
®
10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to 10.14 or later or stay with 10.13.3 and earlier