Aspire Acer Chromebook Spin 13

OS - Icon Image

Chrome OS

 

Processor - Icon Image

2.20 GHz

Intel® Core™ i3 processor 

Screen Size - Icon Image

13.5"

2256 x 1504 

Graphic card - Icon Image

UHD Graphics 620

Intel® 

Memory - Icon Image

4 GB

Memory 

Acer Chromebook Spin 13 - Lifestyle - Large

Hidden Power

A first for Chromebooks. With an 8th Gen Intel® Core™ i processor apps load faster, graphics run faster and many tasks can be run simultaneously without lag. Heavy processing tasks like big spreadsheets and video transcoding can run faster.

Acer Chromebook Spin 13 - Hidden Power - Large

Sharp Images

Crisp, clear, perfect, visuals are displayed on the QHD 2256x1504 screen with a 178° viewing angle. With a high resolution display, movies and TV shows are shown in great clarity, and then share the screen with those around you with the expansive viewing angle.

Acer Chromebook Spin 13 - Sharp Images - Large
Acer Chromebook Spin 13 - Lifestyle - Large

Write Naturally

Write with greater control and precision. The elastomer tip of the pen provides a more natural writing experience. Take advantage of the higher friction and elasticity to reduce sliding across the smooth surface of the screen.

Acer Chromebook Spin 13 - Write Naturally - Large

Stylish Yet Tough

Strength, durability and stylish good looks are provided through the 100% aluminum chassis. The lightweight material means that it is less likely to be bent, warped or dented than other materials. Colored aluminum is anodized so there’s no paint to chip and heat dissipation and corrosion resistance is improved.

Acer Chromebook Spin 13 - Stylish Yet Tough - Large
Acer Chromebook Spin 13 - Lifestyle - Large

Tougher Glass

Added strength and smoothness are provided by the Corning® Gorilla® Glass NBT™ touchscreen and Corning® Gorilla® Glass touchpad. Gorilla® glass provides greater toughness and scratch resistance for the display, and for the touchpad it provides a slicker smoother feel than regular plastic.

Acer Chromebook Spin 13 - Tougher Glass - Large

Stay Productive

With Chrome OS you can still use your favorite software. Traditional office productivity programs like Microsoft Office and Skype have Chrome versions, as too do Facebook and Instagram. And if your favorite isn’t there you can download many more equivalent programs from Google Play™.1

Acer Chromebook Spin 13 - Stay Productive - Large
Acer Chromebook Spin 13 - Lifestyle - Large

More Height

With a 3:2 aspect ratio display there’s more vertical screen space to read information on. Viewing websites and documents now need less scrolling. With 18% more vertical height than regular 16:9 displays there’s greater length to read on.

Acer Chromebook Spin 13 - More Height - Large

All-day Battery Life

10 hours2 of battery life goes a long way. With just a single charge, get in a full day’s work with time to spare. The powerful long lasting battery means you don’t have to take the power adapter with you.

Acer Chromebook Spin 13 - All-day Battery Life - Large

One Port, Many Uses

One connector is used for ultra-quick data transfer, video streaming, and battery charging. The reversible USB 3.1 Type-C™ connector is the same at both ends and on both sides, so it’s easy to attach. USB 3.1 is 10 times faster than USB 2.0.

Acer Chromebook Spin 13 - One Port, Many Uses - Large
1 Software versions and their availability are dependent upon Google Play Store Release Schedule.
2 Testing conducted by Acer using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.