Tripp Lite’s N820-10M-OM5 is a 10 m (33 ft.) multimode fiber cable that provides a cost-effective, high-bandwidth solution over extended distances in the 850-950 nm wavelength range. This 40 Gb/100 Gb Duplex Multimode 50/125 OM5 LSZH Fiber Patch Cable is rated for use with 40/100 Gb Ethernet applications up to 300 meters (@ 850 nm).
With 100 Gb Ethernet becoming more widespread and network traffic ever increasing, a new generation of fiber cables is needed to support the demand for higher bandwidths and greater speeds. For fast, clear signal transmission through your local area network (LAN) or storage area network (SAN), this high-speed, low-cost cable is backward compatible with existing OM3- and OM4-rated installations and will be compatible with short wavelength division multiplexing (SWDM) solutions in future networks. The lime-green color of the cable jacket makes the N820-10M-OM5 easy to identify as an OM5-rated cable.
The N820-05M-OM5 features dual male LC connectors, which are widely compatible and thoroughly tested to meet stringent insertion loss standards. This cable has a low-smoke zero-halogen (LSZH) jacket, which limits the amount of toxic smoke emitted in case of combustion, making the N820-05M-OM5 perfect for poorly ventilated areas. This laser-optimized multimode fiber (LOMMF) cable is ideal for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers. It’s commonly used with vertical-cavity surface-emitting laser (VCSEL) and LED laser light sources. Complies with IEEE 802.3ae and TIA LOMMF standards.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.