Triple Video USB-C Docking Station Packed With Features
The IOGEAR USB-C Triple Video Docking Station is designed to transform your USB-C laptop into a full-featured workstation that rivals a desktop. The Dock is equipped with 11 port options to add devices like a full-sized keyboard and mouse, an external hard drive, printer, webcam, a speaker set, and more via a single USB-C cable. Connect up to three monitors* through the Triple Video Dock to expand your visual workspace.
Triple 4K Ultra-HD Monitor Setup
Enjoy the remarkable visual experience of 4K Ultra HD (UHD), at four times the resolution of standard HD. The Dock supports impressive, Cinema 4K quality on a single DisplayPort monitor to 4096 x 2160 @60Hz for enhanced enjoyment while watching videos, playing games, working and creating. Attach dual 4K UHD DisplayPort screens and add a third 4K UHD HDMI display for crystal clear images and video quality to 3840 x 2160 @60Hz across all three.
Extend Your Desktop with Multiple Monitors
Expand your productivity by connecting additional monitors to your USB-C or Thunderbolt 3? laptop. Add up to three (3) displays on most USB-C and Thunderbolt 3 enabled devices. When using a USB-C notebook with three monitors, use your notebook screen as a fourth monitor for separate tasks.
View Mode Compatible Information
Charge Up While Docked
Charge up your laptop through the Dock via the included power adapter and charge a connected USB-A device that requires more than 0.9A of power through the BC 1.2 port. The Triple Video Docking Station passes a maximum of 60W of power to charge the laptop.**
* Recommended for multiple monitor support, please install latest DisplayLink drivers for your USB-C or Thunderbolt 3 laptop. Latest approved drivers available in the Drivers, Firmware, and Software.
** Not all USB-C laptops can charge through their USB-C port.
*** Multiple monitor support for Apple M1 laptops will require latest DisplayLink drivers to function.