Single Burner Tank Top Heater With Tip Over Feature - 9/13/15,000 Btu's - Heavy Duty Steel Construction - Premium Double Mesh Burner - 3 Variable Heat Settings - Match Light Ignition - CSA Certified - Operates Up To 48 hours On 20 lb. LP Cylinder - Fully Assembled
The DuraHeat single burner tank top heater is designed to fit on top of a 20 pound propane canister. From patio to the ice house, outdoor sportsman to homeowner, this versatile propane heater provides a low cost heating solution for many outdoor activities. CSA Certified safety tip-over function and support leg. Connects quickly and easily to a standard 20 lb. LP(propane) cylinder (not included). Provides instant radiant infrared heat with variable output (9K-13K-15K BTU's). Heavy duty construction, which includes a wind screen and front grill guard. Match light ignition. For outdoor use only. Requires no electricity. Fully assembled, ready to use right out of the box! Heats approx. 400 sq. ft. Operates up to 48 hours on a single 20 lb. LP tank. Approx. size - 11.5" H x 8.25" W x 6.75" D
TT-15CSA, from patio to the ice house, outdoor sportsman to homeowner, this versatile propane heater provides a low cost heating solution for many outdoor activities. Connects quickly and easily to a standard 20 lb. LP(propane) cylinder.