Extend 4K DisplayPort Audio/Video Range

The Cinema 4K DisplayPort HDBaseT-Lite Extender offers professional-grade features, reliability, and video signal interference protection. Extend the range of a DisplayPort display up to 229 feet using a Cat 5e/6/6a cable. Achieve Cinema 4K resolutions of 4096 x 2160 @ 30Hz up to 130 feet from the source and 1080p @ 60Hz HD resolutions up to 229 feet away through a single extender.

Need More Distance?

Go farther by daisy chaining the Extender to quickly expand the distance between a display and its source. Connect up to three Extenders to reach a maximum distance of 687 feet at 1920 x 1080 resolutions and distribute Cinema 4K quality up to 390 feet ensuring the highest quality video without signal loss or drops.



Professional-Grade Features

The Cinema 4K DisplayPort HDBaseT-Lite Extender is designed with the professional AV installer in mind. The compact, all metal Extender is easily mounted in an AV rack, enclosure or cabinet and features a no-slip DC jack locking mechanism for enhanced reliability.