4MP H.265 Low Lux WDR IR Mini Fixed Rugged IP Dome

The Mini Fixed Rugged IP Dome is an outdoor, fixed, network camera equipped with an automatic IR-cut filter and an IR LED for day and night surveillance. The camera supports H.265 video codec to achieve better compression ratio while maintaining high quality pictures at reduced network bandwidths. The camera adheres to IP66 and IK10 standards, and can be powered through PoE.
4MP H.265 Low Lux WDR IR Mini Fixed Rugged IP Dome

Key Features

  • 1/3" progressive scan low lux CMOS sensor
  • Min. illumination at 0.02 lux
  • Triple streams from H.265, H.264 or MJPEG
  • Up to 20 fps at 2592 x 1520, 25 fps at 2560 x 1440, 30 fps at 2048 x 1520
  • Intelligent IR
  • IR distance up to 30 m (98.4 ft)
  • Day and Night function (with removable IR-cut filter)
  • Ingress protection (IP66)
  • Vandal resistance (IK10)
  • DC 12V / PoE (IEEE 802.3af)
  • Wide Dynamic Range (WDR)
  • Defog
  • 3D noise reduction
  • Motion detection
  • Text overlay
  • Privacy mask
  • ONVIF (Profile S) conformant

About

GeoVision Inc. is a manufacturer of intelligent video surveillance systems founded in 1998 in Taiwan. (Taiwan Stock Exchange Code: 3356). For nearly 20 years of research and development accumulated in video surveillance products, GeoVision is a now a leading digital and networked video surveillance company that has customers in 110 countries worldwide. As one of the top security 50 companies in the world, GeoVision specializes in R&D and manufacturing of professional-grade DVR systems, NVR systems and IP cameras. Our award-winning GV series megapixel IP cameras has a wide range of models and functions from 1.3 megapixels to 12 megapixels that provide supreme video quality and video analytics for professional users.
About