Compact UPS from 800VA to 5000VA
The Vertiv Liebert PSI5 Uninterruptible Power Supply (UPS) is a compact, energy-efficient solution to protect and extend the life of your electronic equipment. The Vertiv Liebert PSI5 UPS family provides cost-effective protection from downtime and damage caused by power outages, brownouts, sags, surges or noise interference. The units provide automatic voltage regulation (AVR) technology across a wide voltage range which corrects most disturbances without using battery power, providing conditioned power to equipment and extending battery life. When needed during an outage, batteries deliver up to 13 minutes of power at half load and 5 minutes at full load to provide ample time for an orderly shutdown. The 0.9 output power factor ensures more usable power for your application. Ideal for rackmount or tower applications, the Vertiv Liebert PSI5 UPS family ranges from 800VA to 5000VA and supports active power factor correction (PFC) power supplies, IT applications, home and school electronics, and other office technology. Vertiv Liebert PSI5 UPS systems include:
ULTIMATE POWER PROTECTION
The advanced pure sine wave UPS from Vertiv compensates for power fluctuations, protects against equipment damage, and prevents data loss during a power disturbance. Automatic voltage regulation (AVR) technology safeguards equipment against a range of utility power fluctuations without battery operation.
EASY MONITORING
The Vertiv Liebert PSI UPS offers a compact 2U rackmount/tower configuration, with the LCD display panel rotating 90° to make the readout easy to see in either configuration. , output overload, or low-battery or replace-battery warnings. Add an optional network (SNMP) communication card and remotely monitor up to 50 Vertiv Liebert UPS systems through the free Vertiv Trellis ™ Power Insight Application.
NO HASSLE WARRANTY
Vertiv backs all Liebert PSI5 UPS systems with two-year, full unit coverage, including the battery. The Vertiv no-hassle, advanced replacement warranty covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement UPS prior to returning their damaged unit with no questions asked.
BUSINESS NETWORKS
The Vertiv Liebert PSI5 UPS provides reliable, power protection for servers, routers, network workstations, smart security systems and other networked electronics used in retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications. The cost-effective Vertiv Liebert PSI5 family safeguards investments during power anomalies. During an outage, the units allow key applications to continue to function until a safe shutdown can be performed.
HIGH-END ELECTRONICS
With advanced pure sine wave power conditioning, the Vertiv Liebert PSI UPS protects valuable electronic equipment from the damage power fluctuations can cause. It’s ideal for media closet electronics, high-end gaming, home theater systems, smart home technology and more. The Vertiv Liebert PSI5 allows users to save their progress during power loss and safeguard expensive electronics when utility power fluctuates.
DIGITAL EDUCATION SYSTEMS
Power disturbances can disrupt the digital systems teachers and school administrators depend on. With the advanced power conditioning and backup power provided by the Vertiv Liebert PSI5 UPS, school districts can feel confident that their vital electronics are protected. From computers to Wi-Fi routers to small equipment racks, school districts can reduce power-related equipment damage and deal with outages in an orderly manner without loss of data.
Power (V/W): 800VA/720W
Run Time (Full Load): 3 min
Run Time (Half Load): 11 min
Unit Weight (Lbs): 28.4
Unit Dimensions(in): 17.2 x 16.1 x 3.5
Power (V/W): 1100VA/900W
Run Time (Full Load): 2 min
Run Time (Half Load): 10 min
Unit Weight (Lbs): 29.5
Unit Dimensions(in): 17.2 x 16.1 x 3.5
Power (V/W): 1500VA/1350W
Run Time (Full Load): 4 min
Run Time (Half Load): 12 min
Unit Weight (Lbs): 42.6
Unit Dimensions (in): 17.2 x 20.1 x 3.5
Power (V/W): 2200VA/1920W
Run Time (Full Load): 4 min
Run Time (Half Load): 13 min
Unit Weight (Lbs): 59.1
Unit Dimensions (in): 17.2 x 24.8 x 3.5
Power (V/W): 3000VA/2700W
Run Time (Full Load): 3 min
Run Time (Half Load): 12 min
Unit Weight (Lbs): 70.8
Unit Dimensions (in): 17.2 x 24.8 x 3.5
Power (V/W): 4250VA/3825W
Run Time (Full Load): 3 min
Run Time (Half Load): 10 min
Unit Weight (Lbs): 87.7
Unit Dimensions (in): 17.2 x 24.8 x 3.5