SPOS G86-61410 The Original Spill Resistant Keyboard, The Right Size For Todays POS

Black 14" USB keyboard with 3-track magnetic stripe reader. US Int'l 135 position key layout with 32 additional keys. 135 programmable and 54 relegendable keys. IP 54 spill & dust resistant key field. Includes "CHERRY Tools" configuration software and UPOS drivers.
Multifunctional, Compact USB Keyboards with Enhanced Key Layout and optional Magnetic Card Reader & Touchpad for POS and Commercial Applications, the QWERTY Layout is Enhanced for Point of Sale Ease of Use
SPOS G86-61410 The Original Spill Resistant Keyboard, The Right Size For Todays POS

Features

  • Full Alphanumeric Layout incl. Numeric Keypad
  • Compact - only 360 mm width
  • User-friendly unstinted standard 19 mm key spacing
  • IP54 rated spill and dust resistant key section
  • Flexible layout customization with exchangeable relegendable keys
  • Fully programmable USB 2.0 keyboard
  • 3-Track Magnetic Stripe Reader
  • Comprehensive UPOS support
  • Integrated memory
  • Cut-out mounting capabilities (circumferential rim)
  • Pluggable feet

Main Applications

Point of Sale: Retail, Hospitality, Airlines, Postal Services, Car Rentals
Point of Transactions/Service: Banking, Government, Healthcare, Education, Transportation

Freely programmable USB keyboard with magnetic card Reader

The height of professionalism in both look and function. The fully programmable keyboard with extended alphanumeric layout and replaceable keys is designed first and foremost for commercial use at the POS. The model is extremely slim with its compact design and can also be inserted in recesses in the table.

Magnetic Stripe Reader

  • Freely-programmable header and terminator per magnetic card track
  • Adjustable transmission of the start and end characters (sentinels)
  • Filtering and replacement of card data
  • Increased security during card processing due to the programming of extended hex codes
  • Dual insertion and bidirectional swipe of Magnetic Stripe Card
  • Audible and visual indication after correct reading of the magnetic card
  • Freely-selectable output sequence of the tracks
Magnetic Stripe Reader