G80-11900 Multifunctional Touchboard
Light grey 16" PS2 keyboard with Touchpad. US 104 layout, 2 PS2. Option for serial Touchpad interface with included adapter. MX switches.
Compact Keyboard with Built-in Touchpad
The multifunctional TouchBoard is the perfect solution for limited spaces in situations requiring the functions of a "mouse". Particularly in hard industrial applications, the CHERRY keyboard shows what it is made of. The model combines outstanding quality with long service life and precise, easy-to-operate touchpad.
Facts & Features
- Individual keys with Gold Crosspoint contacts (MX technology)
- Designed for continuous usage-over 50 million actuations per key
- Space-saving and ergonomic
- Robust and reliable
- High-quality keyboard for professional users
- Ideal for limited space and 19" applications
- Can be used with the standard drivers of the operating system
- USB keyboard: the following keys can be programmed freely
using KeyM@n software (software macros) in 3 levels (single
confirmation in combination with "CTRL", in combination with
"SHIFT"): function keys "F1"-"F12", "INSERT", "DELETE",
"POSITION1", "END", "PAGE-UP", "PAGE-DOWN",
"PRINT", "PAUSE", comma and zero in the numeric field.