Adaptor Brackets for 70" Cisco Spark Board

ACC-SPARK70Peerless-AV’s heavy duty Adaptor Brackets provide the proper mounting pattern, strength and stability to mount a 55" or 70" Cisco Spark Board to a Peerless-AV® SR598-HUB Cart or SF680-HUB Wall Mount. Both Adaptor Brackets include security hardware as a theft deterrent. The simple hook-and-hangTM design makes mounting the display easy and safe.

Features

  • Universal Mounting Pattern ACC-SPARK55 adaptors are compatible with 1114 x 645mm mounting pattern
  • ACC-SPARK70 adaptors are compatible with 1455 x 862mm mounting pattern
  • Heavy gauge, cold rolled steel construction
  • Adaptor Brackets include security hardwarefor effective theftdeterrence
  • Includes M12 x 16mm mounting hardware for the Cisco Spark Board
  • Simple hook-and-hangTMdesign eases the installation of Cisco Spark Boards