​

Online UPS, 8kVA and 10kVA, 208/220V

Vertiv’sLiebert ITA2 three-phase UPS maintains the availability and the optimumstate of the IT infrastructure. The online double conversion technologyprotects equipment from a wide range of disruptions including outages,under voltage, surges, frequency variations, andnoise. The Liebert ITA2 UPS maintenance is made easy with a PowerAssurance Package. It comes standard with SNMP communication forremote monitoring. Supporting both rack or tower configurations, theLiebert ITA2 includes:

  • Online double conversiontechnology that protects from all utility power abnormalities and disruptions.
  • Three phase design helps in balancing a building’selectrical load
  • EnergyStar 2.0 certified
  • Two sets ofoutput terminals. One set is always on;the other set is programmable to cycle power to idle equipment or shed loadduring an outage or sequentially restart loads.
  • Color Graphic LCD screen.
  • Three level IGBTbased, PWM inverter to improve efficiency and reliability.
  • High tolerance todust and capable of working at a room temperature up to 50°C.
  • Communicationcard providing remote monitoring through a web browser and two open protocols(SNMP, Modbus/IP, or BACnet/IP); capable of supporting add-on sensors for monitoringtemperature, humidity, water intrusion, physical access, and general purposeinputs.
  • Provides fast battery recharge and batterydischarge management to extend battery life span.

NETWORK EDGE

Withthe growth of the Internet of Things (IoT) and consumers demanding access toinformation and socially networks everywhere, businesses are deploying more ITequipment at the edge of networks to enable best-in-class user experiences formobile and business applications. The LiebertITA2 UPS provides the reliability and management capabilities required tosupport these critical edge networks.

SERVERS AND ROUTERS PROTECTION

TheLiebert ITA2 is ideal for protecting servers and routers, in open or rackconfigurations, in small offices, network cabinets and remotelocations. The Liebert ITA2 UPS can be installed in a rack or towerconfiguration and includes the hardware necessary for installation.

RUGGED AND VERSATILE EQUIPMENT
The Liebert ITA2 UPS has a high tolerance to vibration, impact, dust andhumidity. This UPS can operate at a room temperature up to 50°C

COMPLETE POWER SUPPLY PROTECTION

The Liebert ITA2 UPS protect business criticalequipment. This online UPS continuously conditions input power toeliminate disturbances. When an outage occurs, it orderly transfersthe power supply to the batteries, without interrupting the output power to theconnected equipment. The integrated charger allows for a fast charge, reducingbattery recharge time. It also can provide longer backup time byadding additional battery cabinet systems.

COMPREHENSIVE SUPPORT AND SERVICES

Vertiv is a leader in UPS Technology and offersa wide range of service solutions for easy UPS installation and maintenance.Vertiv offers comprehensive maintenance and services programs, as wellas extended warranties for Liebert ITA2.