4K HDR HDMI 2.0 HDBaseT Extender Over Single Cat5e/6 with RS-232 & IR - 100m

  • Extends HDMI 2.0 audio and video signal from your HDMI source to a remote HDMI display up to 330ft (100m) away at Full HD 1080p, or 230ft (70m) at 3840x2160@60Hz (YUV 4:4:4 8bit/HDR10 YUV 4:2:0 10bit) through a single premium quality CAT5e/6 cable
  • Delivers crystal clear picture quality with resolution up to 3840x2160 @60Hz YUV 4:4:4 8bit and HDR 3840x2160 @60Hz YUV 4:2:0 10bit
  • Pure unaltered uncompressed 7.1ch digital HDMI over CAT cable transmission, DTS-HD Master Audio and Dolby TrueHD high bit rate audio support
  • Supports PoC (Power over Cable) technology which allows both the transmitter and receiver units to be powered through only one power adapter
  • Bi-directional IR sensors allow you to remotely control the HDMI source device from the remote display side or control the remote display from the source device side
  • High quality metal housing with cooling slots provide excellent ESD and electromagnetic protection plus excellent heat dissipation and cooling for stable operation during extended hours of use
  • Slim profile design easily adopts into versatile application environment, wall mountable housing for easy and varied installation requirements

Extends HDMI audio and video signals, RS232 control, IR control up to 100 meters over a single CAT5e/6 cable with industry recognized HDBaseT technology