Connect your USB-C-based notebook, Ultrabook or tablet to an HDMI-based display or projector with the IOGEAR USB-C to 4K HDMI Cable. Enjoy your stunning Ultra HD 4K video and photos and high-definition audio on a larger HDMI monitor for an authentic home theater experience. Simply plug and play without worrying about drivers or software installation and enjoy video resolutions up to 3840 x 2160 at 60Hz. The USB-C to 4K HDMI Cable is compatible with the latest USB Type-C-based devices including MacBook, Chromebook and Thunderbolt 3 laptops.

The New Universal Standard

USB Type-C™ is the latest universal standard in connectivity. Compared to earlier generations of USB connectors, USB-C supports ultra-thin laptops and tablets. USB-C's low-profile design packs a big punch when it comes to speed, power and data transfers. And best of all, it's reversible for hassle-free connections eliminating the frustration of fumbling with the USB plug when connecting it to a computer.

4K HDMI 2.0 Support

This premium high-speed HDMI cable reliably supports the features of the high-bandwidth HDMI 2.0 specification, including 4K (2160p) resolutions up to 60fps and High Dynamic Range (HDR). This translates to a broader, more vibrant range of colors including deeper hues and brighter whites. With the ability to deliver full 18Gbps bandwidth (6.0Gbsps/channel) and support for high-definition audio standards such as DTS-HD Master Audio™ and Dolby TrueHD™, this cable is the ideal solution for all your 4K and high-speed HDMI display needs. The IOGEAR USB-C to 4K HDMI cable is also CEC and HDCP-compliant and is backward compatible with earlier HDMI versions.