The Plustek OpticPro A320L is a tabloid sized 1600 dpi scanner with excellent color accuracy that is designed to scan artwork, graphics, blueprints as well as large sized documents.
It's ideal for artists, graphic designers, genealogists, historians, architects and anyone that requires accurate,high quality scans of artwork or documents up to 11.96" x 16.97".
The OpticPro A320L is also suitable for commercial applications such as measurement, print verification, image verification,manufacturing and QC.
LargeFormat Scanning
Scans reflective materials up to A3 size (305mm x 432mm/11.96" x 16.97").
Fast
With no warmup time and a fast scanning speed of 7.8 seconds for an A3 size color document at 300 dpi, you'll be able to digitize your documents quickly and efficiently.
Easy to Use
Seven one-touch buttons provide quick access to pre-set functions enabling the user to quickly accomplish tasks like scan, file, copy, OCR, PDF conversion and email.
BundledSoftware
Simple-to-use image processing and document scanning tools are bundled with the scanner to ensure high quality scans, fast PDF conversion, highly accurate OCR, easy file sharing, and much more.
Compatibility
With the industry standard TWAIN and WIA drivers, you can be assured of compatibility with virtually any imaging software. Also supports Apple Mac computers.
TheOpticPro A320L ideal for artists, graphic designers, genealogists, historians,architect and anyone that requires accurate, high quality scans of artwork or documents up to 11.96” x 16.97”.