Dual-WAN

Connect up to two separate WAN internet connections to efficiently load-balance traffic by distributing network traffic to the best available link, or configure for redundancy using the WAN fail-over mode.

VPN

Create an encrypted VPN tunnel to access local area network resources remotely using IPSec, PPTP, L2TP w/ IPsec, and SSL VPN protocols.

AC3000 Tri-Band WiFi

Three concurrent WiFi bands maximize device networking speeds: two separate high performance 802.11ac networks 1733Mbps (5GHz1) + 867Mbps (5GHz2) + 400Mbps (2.4GHz) bands.

Dual-WAN

Supports up to two separate WAN internet connections for load-balancing or fail-over modes

Inter-VLAN Routing

Provides routing capabilities between VLANs

Management

Supports web browser (HTTP, HTTPS), CLI, SSH and Telnet management

QoS

Intelligently prioritize voice, video, and other data traffic to improve network efficiency and overall performance

Rack Mount Design

Sturdy metal housing with rack mount brackets included

Online Firmware Updates

Automatic notification of firmware updates

Ports

2 x Gigabit WAN ports, 8 x Gigabit LAN ports, 1 x USB 3.0 port, 1 x Console port

Wall Mountable

Wall mount ready

TRENDnet AC3000 Tri-Band Wireless Gigabit Dual-WAN VPN SMB Router,TEW-829DRU