Step up to brilliant PC graphics EVGA® GeForce® GT 1030

Accelerate your entire PC experience with the fast and powerful EVGA® GeForce® GT 1030 graphics card. Its award-winning NVIDIA Pascal™ architecture, powerful graphics engine, and state-of-the-art technologies give you the performance upgrade you need to drive today's most demanding PC applications.Unleash your creativity with stunning HD video and picture editing and enjoy incredible gaming. Now, you can do it all 2X faster than with Intel® Core™ i5 integrated graphics.* You can even get easy driver updates and one-click game optimization with GeForce Experience™.
Step up to brilliant PC graphics
EVGA® GeForce® GT 1030

NVIDIA GameWorks Technology

NVIDIA GameWorks pushes the limits fo gaming by providing a more interactive and cinematic game experience and thus enabling next gen gaming for current games.
NVIDIA GameWorks Technology

NVIDIA GPU Boost 3.0

Dynamically maximizes clock speeds based on workload and allows enthusiast-class controls such as temperature target and fan controls, extra over-voltage headroom, and optimizations for water-cooling solutions. This allows gamers to push performance to new levels.
NVIDIA GPU Boost 3.0

Vulkan API

A next generation graphics and compute API from Khronos Group that provides high-efficiency, cross-platform access to modern GPUs.
Vulkan API

Built for EVGA Precision XOC

This new version of Precision is built for the NVIDIA Pascal architecture and combines the best of EVGA Precision and EVGA OC Scanner to give you never before seen overclocking features and built in automatic tuning.
Built for EVGA Precision XOC

Max Digital Resolution - 3840x2160 (60Hz)

HDMI 2.0b Ready supporting up to 3840x2160 resolution at 60Hz

PCI Express 3.0
This card is designed for the PCI Express 3.0 bus architecture, offering the highest data transfer speeds for the most bandwidth-hungry games and 3D applications. It also maintains backwards compatibility with existing PCI Express motherboards for the broadest support.

OpenGL 4.6 Support
Supporting the latest standards in the OpenGL API.

Microsoft DirectX 12 API
Support for the latest Microsoft DirectX API to enable next-generation gaming.

Low-Profile Ready
This graphics card may be used in a low-profile form factor chassis upon installation of a low-profile PCI bracket.
Max Digital Resolution - 3840x2160 (60Hz)