Reduces Carpal Tunnel Syndrome (CTS)
The wrist-friendly contour of the Adesso vertical mice allows you to hold your hand in a neutral “handshake position”, minimizing your forearm muscles from twisting and the possible development of Carpal Tunnel Syndrome. Normally, your forearm muscles are twisted from sitting flat on the supporting surface when using a regular mouse. This “flat position” causes strains on your muscles and leads to wrist pains. This is where the Adesso Vertical Mice become helpful and provide alleviation.

Features:

2.4 GHz RF Wireless Technology with On/Off Switch
The 2.4GHz Wireless Technology has 65536 IDs with 12 channels and works up to 30 feet. This provides the reliability to ensure your other wireless devices will not interfere with your mouse.

Vertical Ergonomic Design
Our vertical ergonomic design helps you achieve a more natural grip, better forearm support, and a more natural wrist position. Unlike traditional mice, the Adesso iMouse™ V10 will fit right into the grasp of your palm and provides better support for your forearm, which minimizes wrist pain that often result from forearm muscles twisting.

Adjustable 3 Level DPI Switch (800 / 1200 / 1600)
Attain higher precision and better accuracy with your choice of adjustable DPI levels. Easily switch from 3 different DPI levels from 800, 1200, to 1600. The easily-accessible DPI button lets you quickly switch cursor sensitivities between the various computer tasks you have throughout the day.

Enhanced Optical Sensor Optical sensor technology precisely and accurately tracks cursor movement and lets you work on most wood, marble and leather surfaces without the need of a mousepad.

Product Description: