Tripp Lite’s PDUMV32HVNETLX 7.4kW Switched PDU distributes network-grade single-phase power to connected devices and provides advanced network control and remote power monitoring. This vertical (0U) rack-mount PDU delivers 230V power to 24 outlets (20 C13 and four C19) and has a digital meter for local current monitoring. A metal housing provides the durability needed for IT environments.
The PDUMV32HVNETLX gives IT personnel enhanced oversight of network power conditions with a built-in, Java-free HTML5-based LX Platform interface. It remotely monitors site power conditions and PDU load levels, and supports notification and logging of all major power events and user-specified alarm thresholds via email or SNMP traps. The PDUMV32HVNETLX provides 10/100 Mbps auto-sensing for optimal communication compatibility with a 10/100 Base-T network. When used with Tripp Lite’s optional EnviroSense2 (E2) sensor, the PDUMV32HVNETLX can also remotely monitor temperature/humidity conditions, plus up to four dry contact interfaces for alarm, security, and telecom devices. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.
Individual Outlet Current Monitoring and Remote Outlet ControlThe PDUMV32HVNETLX offers the ability to turn on, turn off, recycle, or lock out power to all of its outlets as well as locally and remotely monitor each outlet’s output power consumption. This allows you to more efficiently manage network power consumption and properly balance loads both remotely and on-site. If equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business. |
|
An easy-to-read digital LED ammeter allows IT personnel a way to locally monitor load level (in amps) of connected equipment. Local monitoring helps installers balance loads to prevent overloads that could lead to costly downtime.
Supports Toolless Mounting in Compatible RacksThe PDUMV32HVNETLX is easy to integrate with a wide range of data center and network applications. It comes ready to mount vertically in EIA-standard 19-inch racks using the pre-installed mounting buttons or the included mounting brackets. You also have the option to mount the PDU with the outlets facing the rear of the rack. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack. |
Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.