Transform your PC with the Hyundai 2.5-Inch SATA III SSD. Hyundai SSD ensures the integrity of your data even under heavy workloads. The 2.5-inch form factor is an ideal fit for most desktop PCs and laptops. With exceptional read/write speeds and fast technology, the Hyundai SSD can easily handle high-intensity tasks such as video editing, data analysis, and gaming.

Whatever the task, accelerate your system with a Hyundai Internal SSD 2.5" SATA III.

  • Over 90x more energy efficient than a typical hard drive
  • Dynamic Write acceleration delivers faster saves and file transfers
  • Available in 120GB, 240GB, 480GB and 960GB capacities, our SSD's are designed to fit anyone's needs
  • Optimized for multitasking to simultaneously run resource-heavy applications without system slow-down
  • Reliable: with no moving parts, solid-state drives are less likely to fail than standard hard drives
  • 3D TLC controller

SLC caching uses flash memory to boost performance. Auto copy technology allows easy transfers from the SLC cache to the TLC blocks without using the controller - this promotes higher efficiency. And with support for ECC technology, errors are detected and fixed to keep data integrity on point.

Extend the life of your laptop or desktop PC. Upgrade your computer with a fast Hyundai SSD. Your old computer acts like a new machine with faster boot-ups, shutdowns, and application response times.

Experience faster data transfer speeds with a Hyundai Technology SSD, a brand you can trust.

Up to 10x faster than typical hard drives – Up to 550 MB/s maximum Read Speed and 480 MB/s maximum Write Speed. Decrease boot time. Improve multi-tasking. Launch apps faster. Speed up file transfers.