42U Standard-Depth Rack with Special Sound Dampening for Noisy Equipment

The Tripp Lite SRQP42UB SmartRack® 42U Quiet Server Rack Enclosure Cabinet is designed to house standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and quiet. Constructed from heavy-duty steel with a durable black powder-coated finish, the SRQP42UB has a maximum stationary load capacity of 2400 pounds and a maximum rolling load capacity of 2000 pounds.

Keeps Loud Network Components Quiet This quiet

server cabinet is specifically designed to muffle noisy network equipment. Special foam sound-dampening panels are built into the reversible front and rear doors, removable side panels, removable top panel and bottom panel to reduce external acoustic levels and minimize noise.

Keeps Important Equipment Secure

The reversible front and rear doors and the side panels lock securely to help prevent damage, tampering or theft. The doors, panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top and bottom cable brush strips allow easy cable routing through the cabinet, while keeping dust and debris out.

Unique Airflow Design Keeps Equipment Cool

A unique passive airflow design maximizes cooling by drawing in cool air through the front door’s intake, passing it horizontally through the enclosure, and pushing warm air out through the rear door.

Easy Enclosure and Equipment Installation

The SRQP42UB comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface into position, where it can be stabilized by adjusting the levelers. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 1/4-inch increments to accommodate equipment up to 42 inches deep. Baying brackets are included for combining two or more enclosures.

Meets Payment Card Industry Standards

The SRQP42UB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.