SmartMount ® Motorized Height Adjustable Flat Panel Cart

The SmartMount ® Motorized Height Adjustable Cart was designed to safely mount, move, and store an interactive display. UL recognized actuators allow you to raise or lower a display, up to 25.6" (650mm), with the touch of a button. For easy setup and storage, the rear compartment provides a secure area for a PC and power strip, while the cable management cord wrap neatly stores the power cord when not in use. The cart’s large wall plate and locking casters provide a stable foundation for touch applications, and the integrated handles allow you to easily maneuver the cart from room to room. For added protection, the corner bumpers prevent damage to walls or doorways. The durable black powder coat finish provides a nice aesthetic to complement this highly functional solution that is ideal for any touchscreen application.

Features

  • Display height can be adjusted up to 25.6" (650mm) with the touch of a button
  • Center of display is adjustable from 34"-60" from the floor
  • Textured black powder coat finish helps hide finger prints and dust
  • Open frame display adaptor helps prevent display input interference
  • Universal display adaptor fits mounting patterns from 200 x 200 to 800 x 600mm
  • Corner bumpers protect walls and doorways from damage
  • Rear enclosure provides up to 10"W x 8"H x 4"D storage for mini PCs such as Dell Optiplex Micro, HP 260 G2, Lenovo M600 Tiny or Intel NUC, and also includes mounting locations for external wi-fi antennas
  • Safety limit switch automatically reverses direction and stops when a collision is detected in an upward, downward or lateral force
  • Includes Peerless-AV® PVP1200-CPL6 six outlet Power Strip with 15ft cord and 2160 joule rating (15A, 120V, 1800W, EMI/RFI noise filtering)
  • Cord wrap included for managing surge protector cord
  • +2° / -4° of plumb adjustment keeps even the heaviest of displays level
  • UL 962 listed, complementary UL1678 listing