7-Port USB 3.0 Hub With Two Powerful 1.5A Charging Port

The Plugable 7-Port USB 3.0 Hub with 36W Power Adapter (USB3-HUB7C) expands USB connectivity by enabling up to seven USB 3.0, 2.0 and 1.1 devices to be added to any USB 3.0 or 2.0 capable desktop, laptop, or tablet computer. Supporting standard USB 3.0 transfer rates up to 5Gbps (640MBps) to allow data to move quickly between devices, ideal for high-throughput devices such as USB external hard drives, flash drives, and USB graphics adapters.

In addition to the higher-wattage power adapter, this 7-port hub also includes 2 features our customers have repeatedly requested most USB 3.0 hubs don't offer: A fingerprint-resistant matte finish, and a physical on/off power switch to control power to the hub.

7 Ports of Connectivity

On average, most computers have 3 USB ports. With so many devices we depend on daily, that's just not enough. All seven ports are lined up front-and-center for easy access, with the power connection and host USB cable facing rearward to reduce cable clutter.

Per-port LED status lights on the top of the hub indicate a successful connection between the device and the host computer.

Data Sync and USB Charging

In addition to standard data transfer and sync, this hub expands on the capabilities of regular USB 3.0 hubs, providing extra power on each edge port (ports 1 & 7). It's a no-compromise solution for gaining extra USB ports and providing power to mobile devices.

Standard USB 3.0 ports only provide 900mA for connected devices. The two edge ports are great for power-hungry devices, providing up to 1.5A with special charging signals that enable supporting devices to charge at a much faster rate.

Modern Controller

Featuring the VIA VL813 USB 3.0 hub chipset updated to firmware version 9015 for maximum compatibility with almost all USB 3.0 hosts. It allows for full forward and backward compatibility between USB 3.0, 2.0, and 1.1 hosts and devices.

The VIA Labs VL813 USB 3.0 hub chipset is a 4th generation solution which emphasizes high performance and high power efficiency.

Installation and Compatibility

The hub itself requires no driver installation, but attached devices may require drivers. Supports Microsoft Windows 10 through XP, macOS, and Linux kernels 3.0 and later.

Installing latest USB 3.0 xHCI host controller drivers is recommended. This hub is not recommended for use with older Texas Instruments, Fresco Logic, Etron, or Wistron USB 3.0 host controllers.

Older Mac Pros with USB 3.0 PCI Express add-on cards may not work with this or any USB 3.0 hub.

The Apple SuperDrive is not compatible with this or any other USB hub (see Apple HT201788).

In The Box

  • USB Hub
  • Power Supply
  • USB Cable
  • Quick Start Guide