SanDisk Extreme PRO USB 3.1 Solid State Flash Drive

The SanDisk Extreme PRO USB 3.1 Solid State Flash Drive delivers super-fast solid state performance in a USB 3.1 flash drive . A game-changer in the USB storage category, this flash drive offers read speeds of up to 420MB/s and write speeds of up to 380MB/s  that let you transfer content fast. Available in capacities up to 256GB (1), this USB 3.1 flash drive provides plenty of room to easily manage even massive files. The sophisticated aluminum design is both stylish and durable, and the included SanDisk SecureAccess software with 128-bit file encryption and password protection ensures that your private files stay private . The SanDisk Extreme PRO USB 3.1 Solid State Flash Drive is backed by a limited lifetime warranty  for added peace of mind.

  • Solid state performance in a USB 3.1 flash drive
  • Read speeds of up to 420MB/s; write speeds of up to 380MB/s
  • Sophisticated design with durable aluminum casing
  • Password protection and 128-bit AES file encryption software
  • RescuePRO Deluxe data recovery download 
  • Backed by a lifetime limited warranty 

SanDisk products are constructed to the highest standards and rigorously tested. You can be confident in the outstanding quality, performance and reliability of every SanDisk product.

Speeds Of Up To 420MB/s Read And 380MB/s Write

Blazing-fast performance lets you transfer a full-length 4K movie to the drive in less than 15 seconds (2) or 1,000 photos in less than 25 seconds (3).

Solid State USB 3.1 Flash Drive

The SanDisk Extreme PRO USB 3.1 Solid State Flash Drive delivers the performance, capacity, and reliability of an SSD in the ultimate portability of a USB flash drive.

Sandisk SecureAccess Software Protects Your Privacy

Create a private folder on your drive with SanDisk SecureAccess software. This 128-bit AES encryption software makes it easy to password-protect critical files (5). Drag and drop files into the vault, and they'll be protected.

Easy File Recovery With RescuePRO Deluxe Software

The drive comes with a RescuePRO Deluxe data recovery software download offer (5). This software makes it easy to recover files that have been accidentally deleted (download required).

Compatible With USB 3.0 And 2.0 Ports

The SanDisk Extreme PRO USB 3.1 Solid State Flash Drive is backward-compatible with USB 3.0 and 2.0.

Choose The Amount Of Storage You Need

The amount of capacity you need depends on the types and number of files you have and their size. The chart above gives you an idea of how many photos, videos, and music and office files you can store for each capacity.