This USB to fiber-optic converter lets you utilize the USB 2.0 (Type-A) port on your laptop or tablet to provide a secure fiber network connection. Windows® and Mac compatible, the network adapter provides a 100Mbps Ethernet network connection and 100BaseFX SC optical transceiver.
Fiber-optic SC port
With an optical transceiver for 100Base-FX networks, the USB to fiber converter delivers network connectivity with a maximum range of 2 km over multimode fiber.
Secure fiber-to-the-desk connectivity
For reliable fiber connectivity, this USB to fiber-optic converter protects your network from problems with electronic interference - a common issue with copper Ethernet networks. Fiber-to-the-desk connectivity (FTTD) maximizes network security, reducing the risk of data leaks of sensitive information, without compromising network speed and reliability.
Easy portability
Compact and portable, this USB 2.0 to fiber-optic converter is powered directly from the USB port, making it easy to connect when you’re on the go.
Plug and play
Get up and running quickly. The USB fiber-optic converter supports certified drivers for Windows and Linux®. When you plug the adapter into a USB port, you simply install the drivers and the adapter is ready to transmit over a fiber network.
Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:
Mac Address Pass-Through Utility: To improve network security.
Wi-Fi Auto Switch Utility: Enabling users to quickly access faster network speeds via wired LAN.
For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-Tools
The US100A20FXSC is backed by a StarTech.com 2-year warranty and free lifetime technical support.