The Vertiv Avocent AV100 Series Rackmount and Desktop KVM Switch is a compact, entry-level solution to local server management for small data centers, branch offices and IT rooms. With the Vertiv Avocent AV100 Series, users can cost-effectively manage server resources while achieving operational efficiencies and increasing speed to remediation. With a choice of three single-user models, the Vertiv Avocent AV100 Series KVM Switch helps conserve space in the server room and reduce cable clutter. Available with 4, 8 or 16 ports, the Vertiv Avocent AV100 Series KVM offers:
•KVM switch with USB sharing function
•Standard 1U or 0U rack mount configuration as well as desktop installation
•KVM cable bundles ship with the unit
•On-screen displays for 8- and 16-port models
•Push (touch) button switching
•Keystroke switching
•Cascade support
•Internal power supply
•UL, FCC Class A, cUL, ICES Class A, CE, EAC, VCCI Class A, KCC Class A, RCM, BSMI approvals
The Avocent AV100 Series Rack Mount and Desktop KVM Switch simplifies local access, management and control of your server resources from a single console, reducing time needed for installations and troubleshooting, and increasing speed to remediation.
The Avocent AV100 Series KVM switch provides the flexibility to support both VGA and DisplayPort targets with a resolution of up to 2048x1536 plus a variety of server connections with proprietary cable interface adapters.
The Avocent AV100 Series KVM switch provides easy switching between targets from the simple on-screen display (on the 8 and 16 port models), intuitive touch buttons, hot-key operation and scan mode. It also includes a dedicated USB port for firmware upgrades.
The Avocent AV100 Series KVM switch is a simple-to-manage solution built to conserve rack space while reducing cable clutter and keeping the data center organized. It is ideal for such tasks as OS installation, installing patches or drivers, or any kind of server management that requires access to the server interface.
When saving space and reducing hardware costs across a large footprint matters, the Avocent AV100 Series KVM switch offers an ideal local server management solution for retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications, eliminating the need for a keyboard, monitor and mouse for multiple servers.
Some IT rooms use both VGA and DisplayPort video targets. The Avocent AV100 Series KVM switch supports both, with a resolution of up to 2048x1536 plus a variety of server connections with proprietary cable interface adapters.