Front View

Essential 12 Charging Station

CS-1210

The perfect solution for 1-to-1 technology programs, central charging locations, and more! Secure and charge up to 12 devices with the Essential 12—a smaller, more compact version of the popular Essential 16. Offering all of the same features in a smaller body, this lightweight, modular charging station conveniently mounts to walls or desktops. Its adjustable height and depth, along with its removable dividers, also makes it highly adaptable to evolving technology plans.

Transform any wall or desk into a secure charging space.

Cost-Effective Solution

Not all charging options make sense cost-wise for the number of devices they can accommodate. This solution is more cost-effective than other charging stations, and even costs less than cases to send the devices home with students.

Versatile Installation

The compact and lightweight modular design of the CS-1210 allows it to be easily mounted to a wall or desk without taking up a lot of space. The all-steel construction ensures the durability required for repeated use in classroom environments.

Unrivaled Adjustability

The adjustable height and depth of this solution, along with its removable dividers, allow it to comfortably fit a wide range of devices. This versatility makes the CS-1210 highly adaptable to evolving technology plans.

Locking Cable System

The CS-1210 features an easy to set up cable management system that endures repeated use. A bonus locking cable compartment securely stows AC adapters and excess cable lengths.

​

Fit and Specs

  • 14″H × 18.25″W × 14″D | 45 lbs.
  • Adjustable Up to 17.25″H × 18.25″W × 18″D
  • Maximum Device Dimensions:12″H × 1″W × 16″D
    • For devices up to 9”H, the max. depth is 15.5”D.
    • For devices 9-11.75”H, the max. depth is 13.5”D due to the unit’s top lip.
    • See datasheet for additional information.
  • Comes standard with a five-year warranty that covers the entire solution and electrical components—a longer than average electrical warranty

Additional Features *

  • Individual Device Security
    • No need for expensive charging lockers! Instead, use Kensington locks from JAR with the Essential 12. This addition can prevent theft and boost productivity by reducing time spent seeking misplaced devices.
  • Intelligent Charging System
    • Utilize one charging system to manage the power needs of up to four charging stations at once. This option is more cost-effective than other charging solutions and is also well-suited for central charging locations
    * All accessories sold separately.