VisionTek VT1000

The VisionTek VT1000 Dual Display Universal USB 3.0 Docking Station allows you to easily connect your Windows™, Mac™ OS or Chrome™ OS laptop to dual displays and some of the most popular connection ports through a single USB 3.0 connection. This high-quality dock is a single-cable solution that enables you to take full advantage of up to two displays and Full HD technology, even if it isn't natively supported by your system’s video card.

VisionTek VT1000 - Dual Display Universal USB 3.0 Docking Station


Key Features

  • Universal Compatibility for USB 3.0 Systems
  • Supports up to 2 external displays
  • 3x SuperSpeed USB 3.0 Ports
  • 1x DisplayPort
  • 1x HDMI Port
  • 1x VGA Port
  • 1x RJ45 Ethernet Port (10/100/1000 Mbps)
  • Kensington™ Security Lock Slot
  • Enterprise Features
    o Wake on LAN
    o MAC Address Pass-Through
    o PXE Boot
  • Universally Compatible USB 3.0 – Windows™, Mac™ and Chrome™, the VT1000 is compatible through the single, included USB 3.0 Type A Cable, making this an ideal docking station for most computer environments and users on the go.
  • Connect Up to Two External Displays – The VT1000 has DisplayPort, HDMI and VGA ports that can power dual displays at resolutions up to 2048 x 1152 or single displays at resolutions up to 2560 x 1600. (Resolutions vary depending upon number of connections and connection type.)
  • Small and Light - Ideal for on the go users who need quick access to expanded ports and universal compatibility.
  • Kensington™ Lock Slot – Busy business environments can provide quick plug and play compatibility without worry, secure the VT1000 with the Kensington™ Lock system.
  • Expanded Port Connections – Compatibility and versatility are the goals with the VT1000, by offering some of the most commonly needed ports in one dock using the included USB 3.0 cable.
    • 1x DP, 1x HDMI and 1x VGA port offer flexible display connections, supporting up to two external displays to expand your workspace.
    • 3x USB 3.0 ports let you connect external storage, full size keyboard and mouse, or mobile devices.
    • Combination 3.5mm Audio In/Out port gives you a single connection option for music or video conference listening.
    • RJ45 Ethernet port supporting 10/100/1000 Mbps to keep you wired to the internet, avoiding Wi-Fi connection or security concerns.

Front & Back Ports

  • 2x USB 3.0 Ports
  • 1x 3.5mm Combo Input/Output Audio Jack
  • Power Indicator Light
  • 1x VGA Port
  • 1x HDMI Port
  • 1x DisplayPort Port
  • 1x Gigabit Ethernet Port
  • 1x USB 3.0 Port
  • 1x USB 3.0 Type-B to System Port
  • 1x DC 5V Power Input Port

Sides

  • 1x Kensington Security Lock Slot


What's in the Box

  • 1x VT1000 Dock
  • 1x DC5V/4A 20W Power Adapter
  • 1x USB 3.0 Type-B to USB 3.0 type-A Cable (3ft/1M0
  • 1x User Manual