Hospitality Articulating Wall Mount for 39" to 90" Displays

Peerless-AV’s Hospitality Articulating Wall Mount combines the Paramount™ PA762 kitted with the I-Shaped adaptor to handle hospitality TVs with up to 400x400 VESA® pattern, all while providing versatile and multi-functional features. The abbreviated adaptor size helps to prevent blocking the TV’s power and hospitality input jacks. With PA762-UNM, extend the display up to 21.32" (542mm) or fully-retract it to just 3.00" (76mm) from the wall for the perfect viewing angle. The Hook-and-Hang™ system offers easy, one-person installation of the display. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.

Features

  • Extends 21.32" (542mm) from the wall
  • Retracts to 3.00" (76mm) to save space
  • +15/-5° of tilt for optimal viewing angles
  • Up to 90° of pivot allows for perfect display positioning
  • 5° of roll for post installation display leveling
  • Mount fits displays with mounting patterns 200 x 100to 400 x 400mm
  • The I-Shaped Adaptor plate's innovative design helps avoid blocking connections on back of display
  • Includes all necessary wall and display attachment hardware