Powered by GfK Etilize

Avery® Surface Safe® Sign Labels, 7" x 10", Removable Adhesive, Water & Chemical Resistant, Pack of 15

  • Easily create signage to maintain a safe workplace
  • Durable polyester material is water, chemical, abrasion and tear resistant
  • Removable adhesive sticks and stays put yet removes cleanly without damage or residue
  • Recommended for indoor use on drywall, doors, glass, stainless steel and more
  • Choose from thousands of free stock or customizable OSHA/ANSI compliant templates using the Avery Online Sign Wizard at avery.com/print
  • Great for caution signs, hazard signs, compliance signs, warning signs, confined space and more
  • For best inkjet printer performance, use pigment-based inks such as those used in HP® OfficeJet Pro and Epson® WorkForce® Pro printers
  • 7" x 10"
  • 15 Sheets
  • 15 Labels
  • Removable
  • Rectangle
  • Laser/Inkjet
Avery® Surface Safe® Sign Labels, 7

Damage Free. Worry Free.

Printable industrial signs that won't hurt your walls. Avery Surface Safe Sign Labels are made from a durable poyester material that holds up in tough environments, like warehouses and factories. The special adhesive sticks to many surfaces including painted walls, drywall, doors, glass and stainless steel but removes without damage or residue. They're ideal for a variety of signs including caution, hazards, compliance, warnings and notifications. Easily Create Surface Safe Signs Choose from hundreds of free stock or customizable OSHA/ANSI compliant templates For best inkjet printer performance, use pigment-based inks such as those used in HP OfficeJet Pro and Epson WorkForce Pro printers
Damage Free. Worry Free.



Stick Strong, Remove Safely & Cleanly

The proprietary adhesive used in Surface Safe Sign Labels is specially engineered by Avery to stick securely, but remove easily with no damage to walls or leftover messy residue. Great for making quick changes.
<br><br>Stick Strong, Remove Safely & Cleanly



Key Elements of a Good Safety Sign

- Standard words and colors. - Sans serif font with short and clear direction. - Safety symbols for quick communication. - Good color stability and legible print.
<br><br>Key Elements of a Good Safety Sign