4K HDMI HDBaseT Extender with ExtremeUSB® (4K@100m) (HDBaseT Class A)

  • Implements HDBaseT extension technology using only one Cat 5e / 6 / 6a cable to connect the transmitter and receiver
  • ExtremeUSB ® - supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • USB 2.0 Support – connects devices such as keyboard, mouse, flash drive, printer, touch panel and other USB devices which require moderate amounts of bandwidth
  • Supports Dolby True HD and DTS HD Master Audio
4K HDMI HDBaseT Extender with ExtremeUSB® (4K@100m) (HDBaseT Class A)

The VE813A HDMI HDBaseT Extender is an HDMI and USB Extender that supports HDBaseT and patented ExtremeUSB® technology. The VE813A can extend HDMI and USB 2.0 signal up to 100 meters from the HDMI source using a single Ethernet cable. The VE813A supports HDMI features such as 3D, Deep Color, 4K, CEC and HDCP. It is equipped with USB connectors that provide touch panel control and file transfer functionality. The extender is also great for synchronizing files and folders between portable and desktop computers. The superior display capability makes VE813A ideal for medical imaging and digital signage.

Features

  • Anti-jamming – high quality video transmissions via HDBaseT technology that resists signal interference
  • Supports Dolby True HD and DTS HD Master Audio
  • Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • Works with all major operating systems: Windows®, OS X®, and Linux®
  • Rack-mountable
Features